Vishay Intertechnology, Inc. Ceramic Capacitors 1C20C0G100J100R

Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20C0G100J100R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20C0G100J100R-ND
Ceramic Capacitors 1C20C0G100J100R-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap,ceramic,10Pf,100Vdc,5-% Tol,5+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay - 66C6051 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,10Pf,100Vdc,5-% Tol,5+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
66C6051
Cap,ceramic,10Pf,100Vdc,5-% Tol,5+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay 66C6051
CAP,Ceramic,10pF,100 VDC,5-% Tol,5+% Tol,-56,22%-TC,-30,3 0ppm-TC

CAP,Ceramic,10pF,100VDC,5-% Tol,5+% Tol,-56,22%-TC,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - 1C20C0G100J100R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C20C0G100J100R
Capacitors - Ceramic Capacitors 1C20C0G100J100R
CAP CER 10PF 100V C0G/NP0 RADIAL

CAP CER 10PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1C20C0G100J100R-ND 66C6051 1C20C0G100J100R
Product Name Ceramic Capacitors Cap,ceramic,10Pf,100Vdc,5-% Tol,5+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C472J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers