0.033µF ±20% 100V Ceramic Capacitor Z5U Radial
Multilayer Ceramic Capacitors MLCC - Leaded 0.033uF 100volts Z5U 20% 2.5mm L/S Product overview: 1C10Z5U333M100B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10Z5U333M100B can be used for catalog matching and distributor lookup.
CAP CER 0.033UF 100V Z5U RADIAL
CAPACITOR CERAMIC 0.033UF 100V, Z5U, 20%, RAD; Capacitance:0.033µF;
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1C10Z5U333M100B-ND | 60-1C10Z5U333M100B | 1C10Z5U333M100B | 08J5395 |
| Product Name | Ceramic Capacitors | 0.033uF Capacitor | Ceramic Capacitors | Capacitor Ceramic 0.033Uf 100V, Z5U, 20%, Rad; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |