Vishay Intertechnology, Inc. Ceramic Capacitors 1C10Z5U333M050B

Description
0.033µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.033µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C10Z5U333M050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10Z5U333M050B-ND
Ceramic Capacitors 1C10Z5U333M050B-ND
0.033µF ±20% 50V Ceramic Capacitor Z5U Radial

0.033µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor 0.033Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay - 95F7163 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay
95F7163
Ceramic Capacitor 0.033Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay 95F7163
CERAMIC CAPACITOR 0.033UF, 50V, Z5U, 20%, RADIAL; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF, 50V, Z5U, 20%, RADIAL; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 1C10Z5U333M050B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1C10Z5U333M050B
Capacitors - Ceramic Capacitors 1C10Z5U333M050B
CAP CER 0.033UF 50V Z5U RADIAL

CAP CER 0.033UF 50V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1C10Z5U333M050B-ND 95F7163 1C10Z5U333M050B
Product Name Ceramic Capacitors Ceramic Capacitor 0.033Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers