Vishay Intertechnology, Inc. Ceramic Capacitors 1C10X7R472K100B

Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C10X7R472K100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10X7R472K100B-ND
Ceramic Capacitors 1C10X7R472K100B-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial

4700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Vishay - 66C6027 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Vishay
66C6027
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Vishay 66C6027
CERAMIC CAPACITOR 4700PF, 100V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 100V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1C10X7R472K100B-ND 66C6027
Product Name Ceramic Capacitors Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details