3300pF ±10% 50V Ceramic Capacitor X7R Radial
CAPACITOR CERAMIC 3300PF, 50V, X7R, 10%, RAD; Capacitance:3300pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP CER 3300PF 50V X7R RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1C10X7R332K050B-ND | 66C6020 | 1C10X7R332K050B |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 3300Pf, 50V, X7R, 10%, Rad; Capacitance Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |