Vishay Intertechnology, Inc. Ceramic Capacitors 1C10C0G331J100B

Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C10C0G331J100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10C0G331J100B-ND
Ceramic Capacitors 1C10C0G331J100B-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

330pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
330pF Capacitor
60-1C10C0G331J100B
330pF Capacitor 60-1C10C0G331J100B
Multilayer Ceramic Capacitors MLCC - Leaded 330pF 100volts C0G 5% 2.5mm L/S Product overview: 1C10C0G331J100B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10C0G331J100B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 330pF 100volts C0G 5% 2.5mm L/S Product overview: 1C10C0G331J100B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10C0G331J100B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 330Pf 100V, C0G, 5%, Rad; Capacitance Vishay - 08J5374 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 100V, C0G, 5%, Rad; Capacitance Vishay
08J5374
Capacitor Ceramic 330Pf 100V, C0G, 5%, Rad; Capacitance Vishay 08J5374
CAPACITOR CERAMIC 330PF 100V, C0G, 5%, RAD; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 100V, C0G, 5%, RAD; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1C10C0G331J100B-ND 60-1C10C0G331J100B 08J5374
Product Name Ceramic Capacitors 330pF Capacitor Capacitor Ceramic 330Pf 100V, C0G, 5%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details