Vishay Intertechnology, Inc. Ceramic Capacitors 1C10C0G221J100B

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C10C0G221J100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10C0G221J100B-ND
Ceramic Capacitors 1C10C0G221J100B-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor Ceramic 220Pf 100V, C0G, 5%, Rad, Full Reel; Capacitance Vishay - 08J5369 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 100V, C0G, 5%, Rad, Full Reel; Capacitance Vishay
08J5369
Capacitor Ceramic 220Pf 100V, C0G, 5%, Rad, Full Reel; Capacitance Vishay 08J5369
CAPACITOR CERAMIC 220PF 100V, C0G, 5%, RAD, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 100V, C0G, 5%, RAD, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 1C10C0G221J100B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C10C0G221J100B
Capacitors - Ceramic Capacitors 1C10C0G221J100B
CAP CER 220PF 100V C0G/NP0 RAD

CAP CER 220PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1C10C0G221J100B-ND 08J5369 1C10C0G221J100B
Product Name Ceramic Capacitors Capacitor Ceramic 220Pf 100V, C0G, 5%, Rad, Full Reel; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details