Vishay Intertechnology, Inc. Schottky 15V 19A Diode and Rectifier 19TQ015STRLPBF

Description
Diode Schottky 15V 19A 3-Pin(2+Tab) D2PAK T/R Product overview: 19TQ015STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-19TQ015STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 15V 19A 3-Pin(2+Tab) D2PAK T/R Product overview: 19TQ015STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-19TQ015STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V 19A Diode and Rectifier - 280-19TQ015STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 19A Diode and Rectifier
280-19TQ015STRLPBF
Schottky 15V 19A Diode and Rectifier 280-19TQ015STRLPBF
Diode Schottky 15V 19A 3-Pin(2+Tab) D2PAK T/R Product overview: 19TQ015STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-19TQ015STRLPBF can be used for catalog matching and distributor lookup.

Diode Schottky 15V 19A 3-Pin(2+Tab) D2PAK T/R Product overview: 19TQ015STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-19TQ015STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 19TQ015STRLPBF - 197344-19TQ015STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 19TQ015STRLPBF
197344-19TQ015STRLPBF
Diodes, Rectifiers - Single - 19TQ015STRLPBF 197344-19TQ015STRLPBF
Manufacturer: Vishay Win Source Part Number: 197344-19TQ015STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 19A Voltage - Forward (Vf) (Max) @ If: 360mV @ 19A Current - Reverse Leakage @ Vr: 10.5mA @ 15V Capacitance @ Vr, F: 2000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197344-19TQ015STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 19A
Voltage - Forward (Vf) (Max) @ If: 360mV @ 19A
Current - Reverse Leakage @ Vr: 10.5mA @ 15V
Capacitance @ Vr, F: 2000pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-19TQ015STRLPBF 197344-19TQ015STRLPBF
Product Name Schottky 15V 19A Diode and Rectifier Diodes, Rectifiers - Single - 19TQ015STRLPBF
Package Tape and Reel D2PAK; TO-263AB (D2PAK)
RoHS Compliant RoHS
IO 19 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2T2K - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - PMEG045T030EPD,146 - Rochester Electronics
Specs
Package SOT1289
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
2 suppliers
 - BA595E6327HTSA1 - Rochester Electronics
Specs
Package SOD-323; SOD-323-2
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers