Vishay Intertechnology, Inc. Single Diodes 19TQ015STRL

Description
Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 19TQ015STRL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
19TQ015STRL-ND
Single Diodes 19TQ015STRL-ND
Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)

Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - 19TQ015STRL - 1121572-19TQ015STRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 19TQ015STRL
1121572-19TQ015STRL
Diodes, Rectifiers - Single - 19TQ015STRL 1121572-19TQ015STRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121572-19TQ015STRL Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 19A Operating Temperature - Junction: -55°C ~ 125°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 19TQ015 Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 360mV at 19A Current - Reverse Leakage at Vr: 1.5mA at 15V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121572-19TQ015STRL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 19A
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 19TQ015
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 360mV at 19A
Current - Reverse Leakage at Vr: 1.5mA at 15V

Buy Now
Schottky 15V 19A Diode and Rectifier - 280-19TQ015STRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 19A Diode and Rectifier
280-19TQ015STRL
Schottky 15V 19A Diode and Rectifier 280-19TQ015STRL
DIODE SCHOTTKY 15V 19A TO263AB Product overview: 19TQ015STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-19TQ015STRL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 19A TO263AB Product overview: 19TQ015STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-19TQ015STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 19TQ015STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
19TQ015STRL
Discrete Semiconductor Products - Diodes - Rectifiers 19TQ015STRL
DIODE SCHOTTKY 15V 19A TO263AB

DIODE SCHOTTKY 15V 19A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 19TQ015STRL-ND 1121572-19TQ015STRL 280-19TQ015STRL 19TQ015STRL
Product Name Single Diodes Diodes, Rectifiers - Single - 19TQ015STRL Schottky 15V 19A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220336 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS3HVM10 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 3000 mA
trr 2500 ns
View Details
Schottky barrier single diode - BAS86,115 - Nexperia B.V.
Specs
Applications Switching
Package MiniMELF; SOD-80; SOD80C SOD80C
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details