Vishay Intertechnology, Inc. Single Diodes 19TQ015S

Description
Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 19TQ015S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
19TQ015S-ND
Single Diodes 19TQ015S-ND
Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)

Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - 19TQ015S - 1121570-19TQ015S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 19TQ015S
1121570-19TQ015S
Diodes, Rectifiers - Single - 19TQ015S 1121570-19TQ015S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121570-19TQ015S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 19A Operating Temperature - Junction: -55°C ~ 125°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 19TQ015 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 360mV at 19A Current - Reverse Leakage at Vr: 1.5mA at 15V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121570-19TQ015S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 19A
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 19TQ015
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 360mV at 19A
Current - Reverse Leakage at Vr: 1.5mA at 15V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 19TQ015S-ND 1121570-19TQ015S
Product Name Single Diodes Diodes, Rectifiers - Single - 19TQ015S
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data