Diode Schottky 15V 19A 2-Pin(2+Tab) TO-220AC Product overview: 19TQ015PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-19TQ015PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 074976-19TQ015PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 19A
Voltage - Forward (Vf) (Max) @ If: 360mV @ 19A
Current - Reverse Leakage @ Vr: 1.5mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Family Name: VS-19TQ015
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-19TQ015-N3; VS-19TQ015-M3;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-19TQ015PBF | 074976-19TQ015PBF |
| Product Name | Schottky 15V 19A Diode and Rectifier | Diodes, Rectifiers - Single - 19TQ015PBF |
| Package | TO-220AC | TO-220; TO-220AC |