Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 19MT050XF

Description
Win Source Part Number: 1034754-19MT050XF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: HEXFET® Package: Bulk Standard Package: 15 FET Type: 4 N-Channel (Half Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 500V Current - Continuous Drain (Id) @ 25°C: 31A Rds On (Max) @ Id, Vgs: 220mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 6V @ 250µA Power - Max: 1140W Mounting Type: Chassis Mount Package / Case: 16-MTP Module Supplier Device Package: 16-MTP Gate Charge (Qg) (Max) @ Vgs: 160nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 7210pF @ 25V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *19MT050XF Base Product Number: 19MT050 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1034754-19MT050XF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: HEXFET® Package: Bulk Standard Package: 15 FET Type: 4 N-Channel (Half Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 500V Current - Continuous Drain (Id) @ 25°C: 31A Rds On (Max) @ Id, Vgs: 220mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 6V @ 250µA Power - Max: 1140W Mounting Type: Chassis Mount Package / Case: 16-MTP Module Supplier Device Package: 16-MTP Gate Charge (Qg) (Max) @ Vgs: 160nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 7210pF @ 25V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *19MT050XF Base Product Number: 19MT050 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1034754-19MT050XF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1034754-19MT050XF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1034754-19MT050XF
Win Source Part Number: 1034754-19MT050XF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: HEXFET® Package: Bulk Standard Package: 15 FET Type: 4 N-Channel (Half Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 500V Current - Continuous Drain (Id) @ 25°C: 31A Rds On (Max) @ Id, Vgs: 220mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 6V @ 250µA Power - Max: 1140W Mounting Type: Chassis Mount Package / Case: 16-MTP Module Supplier Device Package: 16-MTP Gate Charge (Qg) (Max) @ Vgs: 160nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 7210pF @ 25V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *19MT050XF Base Product Number: 19MT050 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1034754-19MT050XF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: HEXFET®
Package: Bulk
Standard Package: 15
FET Type: 4 N-Channel (Half Bridge)
FET Feature: Standard
Drain to Source Voltage (Vdss): 500V
Current - Continuous Drain (Id) @ 25°C: 31A
Rds On (Max) @ Id, Vgs: 220mOhm @ 19A, 10V
Vgs(th) (Max) @ Id: 6V @ 250µA
Power - Max: 1140W
Mounting Type: Chassis Mount
Package / Case: 16-MTP Module
Supplier Device Package: 16-MTP
Gate Charge (Qg) (Max) @ Vgs: 160nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 7210pF @ 25V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *19MT050XF
Base Product Number: 19MT050
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
19MT050XF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 19MT050XF
MOSFET 4N-CH 500V 31A 16MTP

MOSFET 4N-CH 500V 31A 16MTP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1034754-19MT050XF 19MT050XF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
MOSFETs - 2496873 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details