The 199D824X9035A1V1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.82 µF and a voltage rating of 35V. This solid-electrolyte capacitor is designed with a radial lead configuration and is available in various lead styles and case sizes. It offers low leakage current and low dissipation factor, making it suitable for a wide range of applications in consumer, commercial, and industrial equipment. The operating temperature range is from -55 °C to +85 °C, with the possibility of derating to +125 °C. The capacitor is available in both lead (Pb)-free and tin/lead termination options, with RoHS-compliant parts clearly marked. The product is packaged in standard tape and reel formats, facilitating automated assembly processes. This capacitor is a reliable choice for engineers seeking high-performance components in their designs.
0.82µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 0.82UF 10% 35V RADIAL
199D, .82 F, +/-10 %, 35 V, A-Size Radial RoHS Compliant: No
CAP TANT 0.82UF 10% 35V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D824X9035A1V1-ND | 199D824X9035A1V1 | 49C6509 | 199D824X9035A1V1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 199D, .82 F, +/-10 %, 35 V, A-Size Radial Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.8200 microF | 0.8200 microF | 0.8200 microF |