68µF Conformal Coated Tantalum Capacitors 6.3V Radial
CAP TANT 68UF 10% 6.3V RADIAL
CAP TANT 68UF 10% 6.3V RADIAL
199D686X96R3D9V1 ROHS COMPLIANT: NO
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D686X96R3D9V1-ND | 199D686X96R3D9V1 | 199D686X96R3D9V1 | 15P7541 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 199D686X96R3D9V1 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |