Vishay Precision Group Capacitance Vishay 199D686X9025F6V1E3.

Description
Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Lead Spacing:5.08mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:199D; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Lead Spacing:5.08mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:199D; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 26AC6301 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
26AC6301
Capacitance Vishay 26AC6301
Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Lead Spacing:5.08mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:199D; Voltage Rating:25V RoHS Compliant: Yes

Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Lead Spacing:5.08mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:199D; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6301
Product Name Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details