Vishay Intertechnology, Inc. Tantalum Capacitors 199D686X9016E6V1E3

Description
68µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D686X9016E6V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D686X9016E6V1E3-ND
Tantalum Capacitors 199D686X9016E6V1E3-ND
68µF Conformal Coated Tantalum Capacitors 16V Radial

68µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D686X9016E6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D686X9016E6V1E3
Tantalum Capacitors 199D686X9016E6V1E3
CAP TANT 68UF 10% 16V RADIAL

CAP TANT 68UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D686X9016E6V1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D686X9016E6V1E3
Capacitors - Tantalum Capacitors 199D686X9016E6V1E3
CAP TANT 68UF 10% 16V RADIAL

CAP TANT 68UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitor, 68Uf, 16V, Radial 10%; Capacitance Vishay - 15P7534 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 16V, Radial 10%; Capacitance Vishay
15P7534
Tantalum Capacitor, 68Uf, 16V, Radial 10%; Capacitance Vishay 15P7534
TANTALUM CAPACITOR, 68UF, 16V, RADIAL 10%; Capacitance:68µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 16V, RADIAL 10%; Capacitance:68µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D686X9016E6V1E3-ND 199D686X9016E6V1E3 199D686X9016E6V1E3 15P7534
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 68Uf, 16V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers