The 199D686X9010D7V1 is a tantalum capacitor from Lingto Electronic Limited, designed for a variety of consumer, commercial, and industrial applications. It features a capacitance of 68 µF with a tolerance of ±10% and a voltage rating of 10V. The capacitor operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. It is characterized by low leakage current and low dissipation factor, ensuring reliable performance in demanding environments. This capacitor is available in multiple lead styles and case sizes, and it can be packaged in standard tape and reel formats per EIA-468. The product is compliant with RoHS standards when marked with "L" in the body marking, indicating lead-free terminations. The capacitor is suitable for applications requiring robust and reliable performance, making it a viable choice for engineers looking for dependable components in their designs.
68µF Conformal Coated Tantalum Capacitors 10V Radial
CAP TANT 68UF 10% 10V RADIAL
CAP TANT 68UF 10% 10V RADIAL
199D686X9010D7V1 ROHS COMPLIANT: NO
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D686X9010D7V1-ND | 199D686X9010D7V1 | 199D686X9010D7V1 | 15P7531 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D686X9010D7V1 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |