Vishay Precision Group Tantalum Capacitors 199D686X9010D1V1

Description
68µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D686X9010D1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D686X9010D1V1-ND
Tantalum Capacitors 199D686X9010D1V1-ND
68µF Conformal Coated Tantalum Capacitors 10V Radial

68µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D686X9010D1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D686X9010D1V1
Tantalum Capacitors 199D686X9010D1V1
CAP TANT 68UF 10% 10V RADIAL

CAP TANT 68UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 10V, Radial 10%; Capacitance Vishay - 30C9346 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, Radial 10%; Capacitance Vishay
30C9346
Capacitor Tant, 68Uf, 10V, Radial 10%; Capacitance Vishay 30C9346
CAPACITOR TANT, 68UF, 10V, RADIAL 10%; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 68UF, 10V, RADIAL 10%; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D686X9010D1V1-ND 199D686X9010D1V1 30C9346
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 10V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TDC686K025WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814582 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details