68µF Conformal Coated Tantalum Capacitors 6.3V Radial
CAP TANT 68UF 20% 6.3V RADIAL
199D686X06R3D7V1 ROHS COMPLIANT: NO
CAP TANT 68UF 20% 6.3V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D686X06R3D7V1-ND | 199D686X06R3D7V1 | 15P7521 | 199D686X06R3D7V1 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D686X06R3D7V1 Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |