68µF Conformal Coated Tantalum Capacitors 6.3V Radial
CAP TANT 68UF 20% 6.3V RADIAL
CAP TANT 68UF 20% 6.3V RADIAL
199D686X06R3D6V1E3 ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D686X06R3D6V1E3-ND | 199D686X06R3D6V1E3 | 199D686X06R3D6V1E3 | 15P7520 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D686X06R3D6V1E3 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |