Vishay Intertechnology, Inc. Tantalum Capacitors 199D686X0025F6V1E3

Description
68µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D686X0025F6V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D686X0025F6V1E3-ND
Tantalum Capacitors 199D686X0025F6V1E3-ND
68µF Conformal Coated Tantalum Capacitors 25V Radial

68µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D686X0025F6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D686X0025F6V1E3
Tantalum Capacitors 199D686X0025F6V1E3
CAP TANT 68UF 20% 25V RADIAL

CAP TANT 68UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D686X0025F6V1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D686X0025F6V1E3
Capacitors - Tantalum Capacitors 199D686X0025F6V1E3
CAP TANT 68UF 20% 25V RADIAL

CAP TANT 68UF 20% 25V RADIAL

Supplier's Site
Capacitor Tant, 68Uf, 25V, Radial 20%; Capacitance Vishay - 15P7516 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 25V, Radial 20%; Capacitance Vishay
15P7516
Capacitor Tant, 68Uf, 25V, Radial 20%; Capacitance Vishay 15P7516
CAPACITOR TANT, 68UF, 25V, RADIAL 20%; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 25V, RADIAL 20%; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D686X0025F6V1E3-ND 199D686X0025F6V1E3 199D686X0025F6V1E3 15P7516
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 68Uf, 25V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814632 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details