The 199D686X0020F6B1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for high performance and reliability in various applications. It features a capacitance of 68 µF with a tolerance of ±20% and a voltage rating of 20V. The capacitor operates within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. It is available in multiple lead styles and case sizes, ensuring versatility for different mounting requirements. The product is characterized by low leakage current and a low dissipation factor, making it suitable for consumer, commercial, and industrial equipment. Additionally, it is offered in both lead (Pb)-free and tin/lead termination options, with RoHS compliance indicated by an "L" in the body marking. The capacitor is packaged in standard tape and reel formats, facilitating automated assembly processes.
68µF Conformal Coated Tantalum Capacitors 20V Radial
CAP TANT 68UF 20% 20V RADIAL
CAP TANT 68UF 20% 20V RADIAL
199D686X0020F6B1E3 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D686X0020F6B1E3-ND | 199D686X0020F6B1E3 | 199D686X0020F6B1E3 | 15P7510 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 199D686X0020F6B1E3 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |