Vishay Intertechnology, Inc. Tantalum Capacitors 199D685X9050F6V1E3

Description
6.8µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D685X9050F6V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D685X9050F6V1E3-ND
Tantalum Capacitors 199D685X9050F6V1E3-ND
6.8µF Conformal Coated Tantalum Capacitors 50V Radial

6.8µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Tantalum Capacitor, 6.8Uf, 50V, 10%, Radial; Capacitance Vishay - 15P7496 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 50V, 10%, Radial; Capacitance Vishay
15P7496
Tantalum Capacitor, 6.8Uf, 50V, 10%, Radial; Capacitance Vishay 15P7496
TANTALUM CAPACITOR, 6.8UF, 50V, 10%, RADIAL; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 50V, 10%, RADIAL; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D685X9050F6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D685X9050F6V1E3
Tantalum Capacitors 199D685X9050F6V1E3
CAP TANT 6.8UF 10% 50V RADIAL

CAP TANT 6.8UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D685X9050F6V1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D685X9050F6V1E3
Capacitors - Tantalum Capacitors 199D685X9050F6V1E3
CAP TANT 6.8UF 10% 50V RADIAL

CAP TANT 6.8UF 10% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D685X9050F6V1E3-ND 15P7496 199D685X9050F6V1E3 199D685X9050F6V1E3
Product Name Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 50V, 10%, Radial; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Tantalum Capacitors - 1814706 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAS105K035P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers