Vishay Precision Group Tantalum Capacitors 199D685X9035DYV1

Description
6.8µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D685X9035DYV1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D685X9035DYV1-ND
Tantalum Capacitors 199D685X9035DYV1-ND
6.8µF Conformal Coated Tantalum Capacitors 35V Radial

6.8µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D685X9035DYV1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D685X9035DYV1
Tantalum Capacitors 199D685X9035DYV1
CAP TANT 6.8UF 10% 35V RADIAL

CAP TANT 6.8UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 35V, Radial 10%; Capacitance Vishay - 30C8942 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 35V, Radial 10%; Capacitance Vishay
30C8942
Capacitor Tant, 6.8Uf, 35V, Radial 10%; Capacitance Vishay 30C8942
CAPACITOR TANT, 6.8UF, 35V, RADIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CAPACITOR TANT, 6.8UF, 35V, RADIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D685X9035DYV1-ND 199D685X9035DYV1 30C8942
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 35V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814577 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details