Vishay Intertechnology, Inc. Tantalum Capacitors 199D685X9035DXV1E3

Description
6.8µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote
Description
6.8µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199D685X9035DXV1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 µF and a voltage rating of 35V. It is designed with radial leads and is available in various lead styles and case sizes, ensuring versatility for different applications. The capacitor exhibits low leakage current and low dissipation factor, making it suitable for a wide range of consumer, commercial, and industrial equipment. It operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating up to +125 °C. The product is offered in both lead (Pb)-free and tin/lead termination options, with RoHS compliance indicated by an "L" in the body marking. This capacitor is packaged in standard tape and reel formats, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The 199D685X9035DXV1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 µF and a voltage rating of 35V. It is designed with radial leads and is available in various lead styles and case sizes, ensuring versatility for different applications. The capacitor exhibits low leakage current and low dissipation factor, making it suitable for a wide range of consumer, commercial, and industrial equipment. It operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating up to +125 °C. The product is offered in both lead (Pb)-free and tin/lead termination options, with RoHS compliance indicated by an "L" in the body marking. This capacitor is packaged in standard tape and reel formats, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D685X9035DXV1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D685X9035DXV1E3-ND
Tantalum Capacitors 199D685X9035DXV1E3-ND
6.8µF Conformal Coated Tantalum Capacitors 35V Radial

6.8µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D685X9035DXV1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D685X9035DXV1E3
Tantalum Capacitors 199D685X9035DXV1E3
CAP TANT 6.8UF 10% 35V RADIAL

CAP TANT 6.8UF 10% 35V RADIAL

Supplier's Site Datasheet
199D685X9035Dxv1E3 Rohs Compliant Vishay - 15P7483 - Newark, An Avnet Company
Chicago, IL, United States
199D685X9035Dxv1E3 Rohs Compliant Vishay
15P7483
199D685X9035Dxv1E3 Rohs Compliant Vishay 15P7483
199D685X9035DXV1E3 ROHS COMPLIANT: YES

199D685X9035DXV1E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - 199D685X9035DXV1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D685X9035DXV1E3
Capacitors - Tantalum Capacitors 199D685X9035DXV1E3
CAP TANT 6.8UF 10% 35V RADIAL

CAP TANT 6.8UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D685X9035DXV1E3-ND 199D685X9035DXV1E3 15P7483 199D685X9035DXV1E3
Product Name Tantalum Capacitors Tantalum Capacitors 199D685X9035Dxv1E3 Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers