Vishay Intertechnology, Inc. Tantalum Capacitors 199D685X9025C1V1E3

Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1196-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1196-ND
Tantalum Capacitors 718-1196-ND
6.8µF Conformal Coated Tantalum Capacitors 25V Radial

6.8µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Singapore, Singapore
6.8uF 25V Capacitor
59-199D685X9025C1V1E3
6.8uF 25V Capacitor 59-199D685X9025C1V1E3
Cap Tant Solid 6.8uF 25V 10% (5.5 X 9.14mm) Radial 2.54mm 125°C Bulk Product overview: 199D685X9025C1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D685X9025C1V1E 3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 25V 10% (5.5 X 9.14mm) Radial 2.54mm 125°C Bulk Product overview: 199D685X9025C1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D685X9025C1V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D685X9025C1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D685X9025C1V1E3
Capacitors - Tantalum Capacitors 199D685X9025C1V1E3
CAP TANT 6.8UF 10% 25V RADIAL

CAP TANT 6.8UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitor, 6.8Uf, 25V, Radial 10%; Capacitance Vishay - 99M0605 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 25V, Radial 10%; Capacitance Vishay
99M0605
Tantalum Capacitor, 6.8Uf, 25V, Radial 10%; Capacitance Vishay 99M0605
TANTALUM CAPACITOR, 6.8UF, 25V, RADIAL 10%; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 25V, RADIAL 10%; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D685X9025C1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D685X9025C1V1E3
Tantalum Capacitors 199D685X9025C1V1E3
CAP TANT 6.8UF 10% 25V RADIAL

CAP TANT 6.8UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1196-ND 59-199D685X9025C1V1E3 199D685X9025C1V1E3 99M0605 199D685X9025C1V1E3
Product Name Tantalum Capacitors 6.8uF 25V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 25V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491B106K020AS-F - 935925-T491B106K020AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details