6.8µF Conformal Coated Tantalum Capacitors 16V Radial
CAP TANT 6.8UF 10% 16V RADIAL
CAP TANT 6.8UF 10% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D685X9016BXV1E3-ND | 199D685X9016BXV1E3 | 199D685X9016BXV1E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |