The Vishay 6.8µF, 50V Tantalum Capacitor (part number 30C8939) features a radial lead configuration and a capacitance tolerance of ±20%. It is designed for a wide range of applications in consumer, commercial, and industrial equipment. The capacitor operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of voltage derating up to +125 °C. It is characterized by low leakage current and low dissipation factor, ensuring reliable performance. The capacitor is available with both tin/lead and 100% tin terminations, with RoHS compliance indicated by an "L" marking on the body. This product is suitable for through-hole mounting and is offered in various lead styles and packaging options, including tape and reel.
6.8µF Conformal Coated Tantalum Capacitors 50V Radial
CAPACITOR TANT, 6.8UF, 50V, RADIAL 20%; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No
CAP TANT 6.8UF 20% 50V RADIAL
CAP TANT 6.8UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D685X0050F6V1-ND | 30C8939 | 199D685X0050F6V1 | 199D685X0050F6V1 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 50V, Radial 20%; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |