6.8µF Conformal Coated Tantalum Capacitors 25V Radial
CAP TANT 6.8UF 20% 25V RADIAL
CAP TANT 6.8UF 20% 25V RADIAL
Capacitor,6.8uF,25VD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D685X0025C2B1-ND | 199D685X0025C2B1 | 199D685X0025C2B1 | 30C9340 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,6.8Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |