6.8µF Conformal Coated Tantalum Capacitors 16V Radial
CAP TANT 6.8UF 20% 16V RADIAL
CAP TANT 6.8UF 20% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D685X0016B9V1-ND | 15P7429 | 199D685X0016B9V1 | 199D685X0016B9V1 |
| Product Name | Tantalum Capacitors | 199D685X0016B9V1 Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |