0.68µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 0.68UF 10% 35V RADIAL
CAP TANT 0.68UF 10% 35V RADIAL
199D684X9035A7V1 ROHS COMPLIANT: NO
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D684X9035A7V1-ND | 199D684X9035A7V1 | 199D684X9035A7V1 | 15P7418 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D684X9035A7V1 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |