The 199D684X0035A2A1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.68 µF and a voltage rating of 35V. It is designed with a solid-electrolyte construction, ensuring low leakage current and low dissipation factor, which contributes to its reliability in various applications. The capacitor is available in radial-lead configuration and comes in multiple lead styles and case sizes, accommodating different mounting requirements. It operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. The product is compliant with RoHS standards when marked with "L" in the body. This capacitor is suitable for a wide range of consumer, commercial, and industrial applications, making it a versatile choice for engineers looking for dependable performance in their designs.
0.68µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 0.68UF 20% 35V RADIAL
CAP TANT 0.68UF 20% 35V RADIAL
199D684X0035A2A1 ROHS COMPLIANT: NO
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D684X0035A2A1-ND | 199D684X0035A2A1 | 199D684X0035A2A1 | 15P7403 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 199D684X0035A2A1 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |