5.6µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 5.6UF 10% 35V RADIAL
CAP TANT 5.6UF 10% 35V RADIAL
199D565X9035D1V1E3 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D565X9035D1V1E3-ND | 199D565X9035D1V1E3 | 199D565X9035D1V1E3 | 15P7394 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 199D565X9035D1V1E3 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF |