The 199D476X96R3D2B1 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for a wide range of applications in consumer, commercial, and industrial equipment. It features a capacitance of 47 µF with a voltage rating of 6.3 V and a tolerance of ±10%. The capacitor operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. This capacitor is characterized by low leakage current and low dissipation factor, making it suitable for high-performance applications. It is available in various lead styles and case sizes, with options for both tin/lead and lead-free terminations. The product is compliant with RoHS standards when marked accordingly. The capacitor is packaged in standard tape and reel formats, facilitating automated assembly processes. Engineers considering this component should note its reliability and performance characteristics, particularly in environments where space is limited and efficiency is critical.
47µF Conformal Coated Tantalum Capacitors 6.3V Radial
CAP TANT 47UF 10% 6.3V RADIAL
CAP TANT 47UF 10% 6.3V RADIAL
Capacitor,47uF,6.3VD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D476X96R3D2B1-ND | 199D476X96R3D2B1 | 199D476X96R3D2B1 | 49C6418 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,47Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |