Vishay Precision Group Tantalum Capacitor, 47Uf, 20V, Radial 10%; Capacitance Vishay 199D476X9020E6V1E3.

Description
TANTALUM CAPACITOR, 47UF, 20V, RADIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:5.08mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 47UF, 20V, RADIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:5.08mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf, 20V, Radial 10%; Capacitance Vishay - 28AC7715 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, Radial 10%; Capacitance Vishay
28AC7715
Tantalum Capacitor, 47Uf, 20V, Radial 10%; Capacitance Vishay 28AC7715
TANTALUM CAPACITOR, 47UF, 20V, RADIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:5.08mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, RADIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:5.08mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC7715
Product Name Tantalum Capacitor, 47Uf, 20V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers