Vishay Intertechnology, Inc. Tantalum Capacitors 199D476X9020E6B1E3

Description
47µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D476X9020E6B1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D476X9020E6B1E3-ND
Tantalum Capacitors 199D476X9020E6B1E3-ND
47µF Conformal Coated Tantalum Capacitors 20V Radial

47µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 20V, Radial 10%, Full Reel; Capacitance Vishay - 15P7374 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, Radial 10%, Full Reel; Capacitance Vishay
15P7374
Tantalum Capacitor, 47Uf, 20V, Radial 10%, Full Reel; Capacitance Vishay 15P7374
TANTALUM CAPACITOR, 47UF, 20V, RADIAL 10%, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, RADIAL 10%, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D476X9020E6B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D476X9020E6B1E3
Tantalum Capacitors 199D476X9020E6B1E3
CAP TANT 47UF 10% 20V RADIAL

CAP TANT 47UF 10% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D476X9020E6B1E3-ND 15P7374 199D476X9020E6B1E3
Product Name Tantalum Capacitors Tantalum Capacitor, 47Uf, 20V, Radial 10%, Full Reel; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C463U050EE0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 46000 microF
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details