Vishay Precision Group Tantalum Capacitors 199D476X9020E6B1

Description
47µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D476X9020E6B1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D476X9020E6B1-ND
Tantalum Capacitors 199D476X9020E6B1-ND
47µF Conformal Coated Tantalum Capacitors 20V Radial

47µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D476X9020E6B1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D476X9020E6B1
Tantalum Capacitors 199D476X9020E6B1
CAP TANT 47UF 10% 20V RADIAL

CAP TANT 47UF 10% 20V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 20V, Radial 10%; Capacitance Vishay - 08J4416 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, Radial 10%; Capacitance Vishay
08J4416
Tantalum Capacitor, 47Uf, 20V, Radial 10%; Capacitance Vishay 08J4416
TANTALUM CAPACITOR, 47UF, 20V, RADIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: No

TANTALUM CAPACITOR, 47UF, 20V, RADIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D476X9020E6B1-ND 199D476X9020E6B1 08J4416
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 20V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - TAC226K020P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details