The 199D476X9010DXV1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for a variety of consumer, commercial, and industrial applications. It features a capacitance of 47 µF with a voltage rating of 10 V and a tolerance of ±10%. The capacitor is available with both tin/lead and lead-free (100% tin) terminations, with the latter marked with an "L" for RoHS compliance. This capacitor operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. It is characterized by low leakage current and low dissipation factor, ensuring reliable performance. The product is offered in multiple lead styles and case sizes, and it is packaged in standard tape and reel formats per EIA-468, facilitating automated assembly processes. Engineers considering this component should note its robust performance in life tests, where it must withstand rated DC voltage at elevated temperatures without exceeding specified limits for leakage current, dissipation factor, and capacitance change. This makes it suitable for applications requiring durability and stability under varying conditions.
47µF Conformal Coated Tantalum Capacitors 10V Radial
CAP TANT 47UF 10% 10V RADIAL
CAP TANT 47UF 10% 10V RADIAL
199D476X9010DXV1E3 ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D476X9010DXV1E3-ND | 199D476X9010DXV1E3 | 199D476X9010DXV1E3 | 15P7366 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D476X9010Dxv1E3 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |