Vishay Intertechnology, Inc. Tantalum Capacitors 199D476X9010DXB1E3

Description
47µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D476X9010DXB1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D476X9010DXB1E3-ND
Tantalum Capacitors 199D476X9010DXB1E3-ND
47µF Conformal Coated Tantalum Capacitors 10V Radial

47µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D476X9010DXB1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D476X9010DXB1E3
Tantalum Capacitors 199D476X9010DXB1E3
CAP TANT 47UF 10% 10V RADIAL

CAP TANT 47UF 10% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 199D476X9010DXB1E3-ND 199D476X9010DXB1E3
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details