Vishay Intertechnology, Inc. Tantalum Capacitors 199D476X9010D2V1

Description
47µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D476X9010D2V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D476X9010D2V1-ND
Tantalum Capacitors 199D476X9010D2V1-ND
47µF Conformal Coated Tantalum Capacitors 10V Radial

47µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D476X9010D2V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D476X9010D2V1
Tantalum Capacitors 199D476X9010D2V1
CAP TANT 47UF 10% 10V RADIAL

CAP TANT 47UF 10% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 199D476X9010D2V1-ND 199D476X9010D2V1
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details