Vishay Precision Group Tantalum Capacitors 199D476X0035F6V1E3

Description
47µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D476X0035F6V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D476X0035F6V1E3-ND
Tantalum Capacitors 199D476X0035F6V1E3-ND
47µF Conformal Coated Tantalum Capacitors 35V Radial

47µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 35V 47uF Capacitor
59-199D476X0035F6V1E3
Through-Hole 35V 47uF Capacitor 59-199D476X0035F6V1E3
35V 47uF Tantalum Capacitor, Radial, Through Hole Product overview: 199D476X0035F6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D476X0035F6V1E 3 can be used for catalog matching and distributor lookup.

35V 47uF Tantalum Capacitor, Radial, Through Hole Product overview: 199D476X0035F6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D476X0035F6V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 199D476X0035F6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D476X0035F6V1E3
Tantalum Capacitors 199D476X0035F6V1E3
CAP TANT 47UF 20% 35V RADIAL

CAP TANT 47UF 20% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 35V, Radial 20%; Capacitance Vishay - 99M0600 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, Radial 20%; Capacitance Vishay
99M0600
Tantalum Capacitor, 47Uf, 35V, Radial 20%; Capacitance Vishay 99M0600
TANTALUM CAPACITOR, 47UF, 35V, RADIAL 20%; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 35V, RADIAL 20%; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D476X0035F6V1E3-ND 59-199D476X0035F6V1E3 199D476X0035F6V1E3 99M0600
Product Name Tantalum Capacitors Through-Hole 35V 47uF Capacitor Tantalum Capacitors Tantalum Capacitor, 47Uf, 35V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers