Vishay Intertechnology, Inc. Tantalum Capacitors 199D476X0035F6V1

Description
47µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D476X0035F6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D476X0035F6V1-ND
Tantalum Capacitors 199D476X0035F6V1-ND
47µF Conformal Coated Tantalum Capacitors 35V Radial

47µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D476X0035F6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D476X0035F6V1
Tantalum Capacitors 199D476X0035F6V1
CAP TANT 47UF 20% 35V RADIAL

CAP TANT 47UF 20% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 35V, Radial 20%; Capacitance Vishay - 30C8929 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, Radial 20%; Capacitance Vishay
30C8929
Tantalum Capacitor, 47Uf, 35V, Radial 20%; Capacitance Vishay 30C8929
TANTALUM CAPACITOR, 47UF, 35V, RADIAL 20%; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: No

TANTALUM CAPACITOR, 47UF, 35V, RADIAL 20%; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D476X0035F6V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D476X0035F6V1
Capacitors - Tantalum Capacitors 199D476X0035F6V1
CAP TANT 47UF 20% 35V RADIAL

CAP TANT 47UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D476X0035F6V1-ND 199D476X0035F6V1 30C8929 199D476X0035F6V1
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 35V, Radial 20%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details