Vishay Precision Group Tantalum Capacitors 199D476X0025E6V1

Description
47µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D476X0025E6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D476X0025E6V1-ND
Tantalum Capacitors 199D476X0025E6V1-ND
47µF Conformal Coated Tantalum Capacitors 25V Radial

47µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D476X0025E6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D476X0025E6V1
Tantalum Capacitors 199D476X0025E6V1
CAP TANT 47UF 20% 25V RADIAL

CAP TANT 47UF 20% 25V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 25V, Radial 20%; Capacitance Vishay - 30C8928 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 25V, Radial 20%; Capacitance Vishay
30C8928
Tantalum Capacitor, 47Uf, 25V, Radial 20%; Capacitance Vishay 30C8928
TANTALUM CAPACITOR, 47UF, 25V, RADIAL 20%; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lead Spacing:5.08mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: No

TANTALUM CAPACITOR, 47UF, 25V, RADIAL 20%; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lead Spacing:5.08mm; ESR:-; Product Range:199D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D476X0025E6V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D476X0025E6V1
Capacitors - Tantalum Capacitors 199D476X0025E6V1
CAP TANT 47UF 20% 25V RADIAL

CAP TANT 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D476X0025E6V1-ND 199D476X0025E6V1 30C8928 199D476X0025E6V1
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 25V, Radial 20%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - TAS184K100P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers