47µF Conformal Coated Tantalum Capacitors 20V Radial
Capacitor,47uF,20VDC
CAP TANT 47UF 20% 20V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D476X0020E6B1-ND | 49C6399 | 199D476X0020E6B1 |
| Product Name | Tantalum Capacitors | Capacitor,47Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF |