The 199D476X0016E6V1 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for a wide range of applications in consumer, commercial, and industrial equipment. It features a capacitance of 47 µF with a voltage rating of 16 V and a tolerance of ±20%. The capacitor is available in various lead styles and case sizes, ensuring compatibility with different mounting requirements. This capacitor is characterized by low leakage current and low dissipation factor, contributing to its reliability and performance. It operates within a temperature range of -55 °C to +85 °C, with the possibility of voltage derating up to +125 °C. The product is offered in both lead (Pb)-free and traditional tin/lead terminations, with RoHS-compliant options available. Engineers may find this capacitor suitable for applications requiring robust performance and compact design, as it is packaged in standard tape and reel formats for efficient handling and assembly. The capacitor also meets specific life test criteria, ensuring it maintains performance standards over time.
47µF Conformal Coated Tantalum Capacitors 16V Radial
CAP TANT 47UF 20% 16V RADIAL
TANTALUM CAPACITOR, 47UF, 16V, RADIAL 20%; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: No
CAP TANT 47UF 20% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D476X0016E6V1-ND | 199D476X0016E6V1 | 30C8927 | 199D476X0016E6V1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 16V, Radial 20%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |