The 199D476X0016E6B1E3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47 µF and a voltage rating of 16 V. It is designed with a radial lead configuration and is available in various lead styles and case sizes. This capacitor is characterized by low leakage current and low dissipation factor, making it suitable for applications requiring reliability and performance. The operating temperature range is from -55 °C to +85 °C, with the possibility of derating to +125 °C. It is compliant with RoHS standards when marked with "L" in the body. The capacitor is packaged in standard tape and reel formats, facilitating automated assembly processes. This product is appropriate for a wide range of consumer, commercial, and industrial applications.
47µF Conformal Coated Tantalum Capacitors 16V Radial
199D476X0016E6B1E3 ROHS COMPLIANT: YES
CAP TANT 47UF 20% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D476X0016E6B1E3-ND | 15P7345 | 199D476X0016E6B1E3 |
| Product Name | Tantalum Capacitors | 199D476X0016E6B1E3 Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF |