The 199D476X0010D6B1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47 µF and a voltage rating of 10 V. It is available in a radial-lead configuration and is designed for applications in consumer, commercial, and industrial equipment. The capacitor offers low leakage current and low dissipation factor, ensuring reliable performance. It operates within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. Capacitance tolerance is ±20% standard, with options for ±10% and ±5% available as special orders. The product is RoHS-compliant with lead-free terminations marked with an "L." It is packaged in standard tape and reel formats, facilitating automated assembly processes. This capacitor is suitable for engineers seeking a compact and efficient solution for various electronic applications.
47µF Conformal Coated Tantalum Capacitors 10V Radial
199D476X0010D6B1E3 ROHS COMPLIANT: YES
CAP TANT 47UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D476X0010D6B1E3-ND | 15P7336 | 199D476X0010D6B1E3 |
| Product Name | Tantalum Capacitors | 199D476X0010D6B1E3 Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF |