Vishay Intertechnology, Inc. Tantalum Capacitors 199D475X9050D6V1E3

Description
4.7µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote
Description
4.7µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199D475X9050D6V1E3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a voltage rating of 50 V. It is designed with a radial lead configuration and is available in various lead styles and case sizes. The capacitor is characterized by low leakage current and low dissipation factor, making it suitable for applications requiring reliability and performance. It operates within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. The product is compliant with RoHS standards when marked with "L" in the body. It is packaged in standard tape and reel formats, facilitating automated assembly processes. This capacitor is appropriate for a wide range of consumer, commercial, and industrial applications.

Datasheet Summary
Powered by GS/AI

The 199D475X9050D6V1E3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a voltage rating of 50 V. It is designed with a radial lead configuration and is available in various lead styles and case sizes. The capacitor is characterized by low leakage current and low dissipation factor, making it suitable for applications requiring reliability and performance. It operates within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. The product is compliant with RoHS standards when marked with "L" in the body. It is packaged in standard tape and reel formats, facilitating automated assembly processes. This capacitor is appropriate for a wide range of consumer, commercial, and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D475X9050D6V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D475X9050D6V1E3-ND
Tantalum Capacitors 199D475X9050D6V1E3-ND
4.7µF Conformal Coated Tantalum Capacitors 50V Radial

4.7µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D475X9050D6V1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D475X9050D6V1E3
Capacitors - Tantalum Capacitors 199D475X9050D6V1E3
CAP TANT 4.7UF 10% 50V RADIAL

CAP TANT 4.7UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitors - 199D475X9050D6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D475X9050D6V1E3
Tantalum Capacitors 199D475X9050D6V1E3
CAP TANT 4.7UF 10% 50V RADIAL

CAP TANT 4.7UF 10% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D475X9050D6V1E3-ND 199D475X9050D6V1E3 199D475X9050D6V1E3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814687 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details