Vishay Intertechnology, Inc. Tantalum Capacitors 199D475X9035C2V1E3

Description
4.7µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D475X9035C2V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D475X9035C2V1E3-ND
Tantalum Capacitors 199D475X9035C2V1E3-ND
4.7µF Conformal Coated Tantalum Capacitors 35V Radial

4.7µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Singapore, Singapore
4.7UF 35V Capacitor
59-199D475X9035C2V1E3
4.7UF 35V Capacitor 59-199D475X9035C2V1E3
CAP TANT 4.7UF 10% 35V RADIAL Product overview: 199D475X9035C2V1E3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D475X9035C2V1E 3 can be used for catalog matching and distributor lookup.

CAP TANT 4.7UF 10% 35V RADIAL Product overview: 199D475X9035C2V1E3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D475X9035C2V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D475X9035C2V1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D475X9035C2V1E3
Capacitors - Tantalum Capacitors 199D475X9035C2V1E3
CAP TANT 4.7UF 10% 35V RADIAL

CAP TANT 4.7UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - 199D475X9035C2V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D475X9035C2V1E3
Tantalum Capacitors 199D475X9035C2V1E3
CAP TANT 4.7UF 10% 35V RADIAL

CAP TANT 4.7UF 10% 35V RADIAL

Supplier's Site Datasheet
199D475X9035C2V1E3 Rohs Compliant Vishay - 15P7309 - Newark, An Avnet Company
Chicago, IL, United States
199D475X9035C2V1E3 Rohs Compliant Vishay
15P7309
199D475X9035C2V1E3 Rohs Compliant Vishay 15P7309
199D475X9035C2V1E3 ROHS COMPLIANT: YES

199D475X9035C2V1E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 199D475X9035C2V1E3-ND 59-199D475X9035C2V1E3 199D475X9035C2V1E3 199D475X9035C2V1E3 15P7309
Product Name Tantalum Capacitors 4.7UF 35V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors 199D475X9035C2V1E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers