4.7µF Conformal Coated Tantalum Capacitors 25V Radial
CAP TANT 4.7UF 10% 25V RADIAL
TANTALUM CAPACITOR, 4.7UF, 25V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes
CAP TANT 4.7UF 10% 25V RADIAL
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2509041 | 718-1221-ND | 199D475X9025B1V1E3 | 99M0596 | 199D475X9025B1V1E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 25V, Radial 10%; Capacitance Vishay | Tantalum Capacitors |
| Applications | Automotive | General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |